multicomp PRO Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro MC001512

Description
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes
Datasheet
Description
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro - 06AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro
06AC6111
Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro 06AC6111
MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

MIC CONNECTOR, RCPT, CABLE MOUNT; No. of Contacts:2Contacts; Gender:Receptacle; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Zinc Body; Product Range:-; SVHC:No SVHC (07-Jul- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC6111
Product Name Mic Connector, Rcpt, Cable Mount; No. Of Contacts Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products