multicomp PRO Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro MC001508

Description
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro - 06AC2410 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
06AC2410
Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro 06AC2410
RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlackRoHS Compliant: Yes

RF CABLE ASSY, N JACK-SMA PLUG, 150MM; Connector Type A:N Straight Jack; Connector Type B:SMA RP Straight Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2410
Product Name Rf Cable Assy, N Jack-Sma Plug, 150Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2.5-LE5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
System cable - 706-3057/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details