multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro MC001498

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro - 06AC2400 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro
06AC2400
Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro 06AC2400
RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 100MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2400
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 100Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details