multicomp PRO Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro MC001494

Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes
Description
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro - 06AC2396 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro
06AC2396
Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro 06AC2396
RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

RF CABLE ASSY, SMA JACK-U.FL PLUG, 200MM; Connector Type A:SMA RP Bulkhead Jack; Connector Type B:U.FL Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC2396
Product Name Rf Cable Assy, Sma Jack-U.fl Plug, 200Mm; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
View Details
System cable - 706-2500/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
BNC Male, RG59 Single Shielded Video Cable - 8910 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details