multicomp PRO Speaker Connector, Plug, 8Pos, Panel; Product Range Multicomp Pro MC001457

Description
SPEAKER CONNECTOR, PLUG, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Description
SPEAKER CONNECTOR, PLUG, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Plug, 8Pos, Panel; Product Range Multicomp Pro - 01AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Plug, 8Pos, Panel; Product Range Multicomp Pro
01AC4908
Speaker Connector, Plug, 8Pos, Panel; Product Range Multicomp Pro 01AC4908
SPEAKER CONNECTOR, PLUG, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, PLUG, 8POS, PANEL; Product Range:-; No. of Contacts:8 Contact; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4908
Product Name Speaker Connector, Plug, 8Pos, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A28410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details