multicomp PRO Speaker Connector, Plug, 4Pos, Cable; Product Range Multicomp Pro MC001456

Description
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Plug, 4Pos, Cable; Product Range Multicomp Pro - 01AC4907 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Plug, 4Pos, Cable; Product Range Multicomp Pro
01AC4907
Speaker Connector, Plug, 4Pos, Cable; Product Range Multicomp Pro 01AC4907
SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER CONNECTOR, PLUG, 4POS, CABLE; Product Range:-; No. of Contacts:4 Contact; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4907
Product Name Speaker Connector, Plug, 4Pos, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products