multicomp PRO Enclosure, 5.12 X 7.87 X 9.84; Enclosure Type Multicomp Pro MC001291

Description
ENCLOSURE, 5.12" X 7.87" X 9.84"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.12" X 7.87" X 9.84"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.12 X 7.87 X 9.84; Enclosure Type Multicomp Pro - 99Y1904 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.12 X 7.87 X 9.84; Enclosure Type Multicomp Pro
99Y1904
Enclosure, 5.12 X 7.87 X 9.84; Enclosure Type Multicomp Pro 99Y1904
ENCLOSURE, 5.12" X 7.87" X 9.84"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 5.12" X 7.87" X 9.84"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y1904
Product Name Enclosure, 5.12 X 7.87 X 9.84; Enclosure Type Multicomp Pro
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers