multicomp PRO Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro MC001245

Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75.2mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75.2mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro - 94Y9465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
94Y9465
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro 94Y9465
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75.2mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75.2mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9465
Product Name Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
Length 2.96 inch (75.2 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers