multicomp PRO Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro MC001243

Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro - 94Y9463 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
94Y9463
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro 94Y9463
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9463
Product Name Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
Length 2.37 inch (60.2 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers