multicomp PRO Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro MC001242

Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro - 94Y9462 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
94Y9462
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro 94Y9462
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9462
Product Name Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
Length 2.25 inch (57.2 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411X - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
4 suppliers