multicomp PRO Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro MC001234

Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro - 94Y9454 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
94Y9454
Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro 94Y9454
ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.23mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9454
Product Name Enclosure, Ip67, Alum Alloy, Black; Enclosure Type Multicomp Pro
Length 1.19 inch (30.23 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
6 suppliers