multicomp PRO Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro MC001213

Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro - 94Y9433 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
94Y9433
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro 94Y9433
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:74.6mm; External Depth - Metric:79.8mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9433
Product Name Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
Length 2.05 inch (52.1 mm)
Width 2.94 inch (74.6 mm)
Depth 3.14 inch (79.8 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers