multicomp PRO Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro MC001210

Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro - 94Y9430 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
94Y9430
Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro 94Y9430
ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9430
Product Name Enclosure, Ip67, Alum Alloy, Grey; Enclosure Type Multicomp Pro
Length 2.37 inch (60.2 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details