multicomp PRO Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001178

Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 94Y9398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
94Y9398
Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro 94Y9398
ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP67, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94Y9398
Product Name Enclosure, Ip67, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 3.23 inch (82 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers