multicomp PRO Speaker Connector, Rcpt, 8Pos, Cable; Product Range Multicomp Pro MC001162

Description
SPEAKER CONNECTOR, RCPT, 8POS, CABLE; Product Range:-; No. of Contacts:8 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes
Description
SPEAKER CONNECTOR, RCPT, 8POS, CABLE; Product Range:-; No. of Contacts:8 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Connector, Rcpt, 8Pos, Cable; Product Range Multicomp Pro - 84Y6325 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Connector, Rcpt, 8Pos, Cable; Product Range Multicomp Pro
84Y6325
Speaker Connector, Rcpt, 8Pos, Cable; Product Range Multicomp Pro 84Y6325
SPEAKER CONNECTOR, RCPT, 8POS, CABLE; Product Range:-; No. of Contacts:8 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes

SPEAKER CONNECTOR, RCPT, 8POS, CABLE; Product Range:-; No. of Contacts:8 Contact; Gender:Receptacle; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84Y6325
Product Name Speaker Connector, Rcpt, 8Pos, Cable; Product Range Multicomp Pro
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products