multicomp PRO Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro MC001141

Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:36.3mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Description
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:36.3mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dinrail/module Box, part number 84Y6304, is constructed from high impact Polycarbonate/ABS material with a UL94-V0 flame rating, and is available in grey. This enclosure is designed to fit DIN EN60715 rail systems and features an easy assembly snap fit construction. It is compatible with various snap fit terminal covers, which can be obtained in transparent or infrared red options. The product dimensions are 36.3 mm in length, 90.2 mm in width, and 57.5 mm in height. This module box is suitable for applications requiring a robust and reliable enclosure for electronic components.

Datasheet Summary
Powered by GS/AI

The Dinrail/module Box, part number 84Y6304, is constructed from high impact Polycarbonate/ABS material with a UL94-V0 flame rating, and is available in grey. This enclosure is designed to fit DIN EN60715 rail systems and features an easy assembly snap fit construction. It is compatible with various snap fit terminal covers, which can be obtained in transparent or infrared red options. The product dimensions are 36.3 mm in length, 90.2 mm in width, and 57.5 mm in height. This module box is suitable for applications requiring a robust and reliable enclosure for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro - 84Y6304 - Newark, An Avnet Company
Chicago, IL, United States
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
84Y6304
Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro 84Y6304
DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:36.3mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

DINRAIL/MODULE BOX, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:57.4mm; External Width - Metric:90.2mm; External Depth - Metric:36.3mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6304
Product Name Dinrail/module Box, Abs/pc, Grey; Enclosure Type Multicomp Pro
Length 2.26 inch (57.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details