multicomp PRO Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro MC001140

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro - 91Y1264 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
91Y1264
Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro 91Y1264
ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1264
Product Name Enclosure, Ip65, Aluminium Alloy, Grey; Enclosure Type Multicomp Pro
Length 3.57 inch (90.7 mm)
Width 6.3 inch (160 mm)
Depth 10.24 inch (260 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHG6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers