multicomp PRO Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro MC001134

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro - 91Y1258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
91Y1258
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro 91Y1258
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.7mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1258
Product Name Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
Length 3.57 inch (90.7 mm)
Width 6.3 inch (160 mm)
Depth 10.24 inch (260 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details