multicomp PRO Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro MC001130

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:80mm; External Depth - Metric:79.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:80mm; External Depth - Metric:79.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro - 91Y1254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
91Y1254
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro 91Y1254
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:80mm; External Depth - Metric:79.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:80mm; External Depth - Metric:79.5mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1254
Product Name Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
Length 2.05 inch (52.1 mm)
Width 3.15 inch (80 mm)
Depth 3.13 inch (79.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details