multicomp PRO Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro MC001129

Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro - 91Y1253 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
91Y1253
Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro 91Y1253
ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, IP65, ALUMINIUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:31.24mm; External Width - Metric:41mm; External Depth - Metric:55.6mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1253
Product Name Enclosure, Ip65, Aluminium Alloy, Black; Enclosure Type Multicomp Pro
Length 1.23 inch (31.24 mm)
Width 1.61 inch (41 mm)
Depth 2.19 inch (55.6 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers