multicomp PRO Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001126

Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 91Y1250 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
91Y1250
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro 91Y1250
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60.2mm; External Width - Metric:80mm; External Depth - Metric:175mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1250
Product Name Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 2.37 inch (60.2 mm)
Width 3.15 inch (80 mm)
Depth 6.89 inch (175 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers