multicomp PRO Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro MC001125

Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro - 91Y1249 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
91Y1249
Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro 91Y1249
ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, IP65, ALUM ALLOY, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:25.4mm; External Width - Metric:52.5mm; External Depth - Metric:102mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 91Y1249
Product Name Enclosure, Ip65, Alum Alloy, Natural; Enclosure Type Multicomp Pro
Length 1 inch (25.4 mm)
Width 2.07 inch (52.5 mm)
Depth 4.02 inch (102 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details