The Multicomp Pro enclosure (part number 84Y6298) is designed for wall mounting and offers an IP65 rating, ensuring protection against dust and water ingress. It is constructed from high-impact ABS material, molded in grey, and features a sealing system with an EPDM gasket to enhance its durability. The enclosure includes wall mounting holes and lid fixing screws positioned outside the sealing area to prevent moisture and dust entry. This enclosure supports an operating temperature range of -20°C to 80°C and is suitable for various applications requiring secure housing for electronic components. Internal bosses allow for the horizontal fixing of PCBs or terminal connections using M3x4mm self-tapping screws, while guide slots facilitate vertical PCB assembly mounting. The enclosure is available with either a clear or light grey lid, providing flexibility in design and functionality.
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:90mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 84Y6298 |
| Product Name | Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro |
| Length | 3.15 inch (80 mm) |
| Width | 3.54 inch (90 mm) |
| Depth | 4.53 inch (115 mm) |
| Material | ABS; ABS |