multicomp PRO Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro MC001114

Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro - 84Y6295 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
84Y6295
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro 84Y6295
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6295
Product Name Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.58 inch (40.13 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers