multicomp PRO Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro MC001101

Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:75.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:75.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro - 84Y6282 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
84Y6282
Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro 84Y6282
ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:75.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:75.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6282
Product Name Enclosure, Ip65, Pc, Grey; Enclosure Type Multicomp Pro
Length 2.96 inch (75.2 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRM6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers