multicomp PRO Enclosure, 7.87 X 4.72 X 2.95; Enclosure Type Multicomp Pro MC001092

Description
ENCLOSURE, 7.87" X 4.72" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.87" X 4.72" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.87 X 4.72 X 2.95; Enclosure Type Multicomp Pro - 84Y6273 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.87 X 4.72 X 2.95; Enclosure Type Multicomp Pro
84Y6273
Enclosure, 7.87 X 4.72 X 2.95; Enclosure Type Multicomp Pro 84Y6273
ENCLOSURE, 7.87" X 4.72" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 7.87" X 4.72" X 2.95"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6273
Product Name Enclosure, 7.87 X 4.72 X 2.95; Enclosure Type Multicomp Pro
Length 2.95 inch (75 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers