multicomp PRO Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro MC001088

Description
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro - 84Y6269 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro
84Y6269
Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro 84Y6269
ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 4.92" X 3.15" X 1.57"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6269
Product Name Enclosure, 4.92 X 3.15 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers