multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro MC001087

Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro - 84Y6268 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
84Y6268
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro 84Y6268
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:75mm; External Width - Metric:120mm; External Depth - Metric:200mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6268
Product Name Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
Length 2.95 inch (75 mm)
Width 4.72 inch (120 mm)
Depth 7.87 inch (200 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers