multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro MC001086

Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro - 84Y6267 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
84Y6267
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro 84Y6267
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6267
Product Name Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
Length 3.19 inch (81 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHRILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers