multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro MC001085

Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro wall-mounted enclosure is constructed from die-cast aluminum and features a grey finish. It is designed to meet IP65 standards, ensuring protection against dust and water ingress. The enclosure includes a universal tongue and groove seal system with an EPDM gasket, enhancing its sealing capabilities. Wall mounting is facilitated by external mounting holes and lid fixing screws, which are positioned outside the sealing area to maintain integrity. The base is equipped with a mounting flange that allows for easy installation using M5 pan head machine screws. This enclosure is suitable for applications requiring robust environmental protection.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro wall-mounted enclosure is constructed from die-cast aluminum and features a grey finish. It is designed to meet IP65 standards, ensuring protection against dust and water ingress. The enclosure includes a universal tongue and groove seal system with an EPDM gasket, enhancing its sealing capabilities. Wall mounting is facilitated by external mounting holes and lid fixing screws, which are positioned outside the sealing area to maintain integrity. The base is equipped with a mounting flange that allows for easy installation using M5 pan head machine screws. This enclosure is suitable for applications requiring robust environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro - 84Y6266 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
84Y6266
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro 84Y6266
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6266
Product Name Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers