multicomp PRO Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro MC001083

Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro - 84Y6264 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
84Y6264
Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro 84Y6264
ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, WALL MNT, IP65, ALUM , GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:40mm; External Width - Metric:80mm; External Depth - Metric:125mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6264
Product Name Enclosure, Wall Mnt, Ip65, Alum , Grey; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 3.15 inch (80 mm)
Depth 4.92 inch (125 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers