multicomp PRO Enclosure, 6.3 X 3.94 X 3.19; Enclosure Type Multicomp Pro MC001081

Description
ENCLOSURE, 6.3" X 3.94" X 3.19"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, 6.3" X 3.94" X 3.19"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.3 X 3.94 X 3.19; Enclosure Type Multicomp Pro - 84Y6262 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.3 X 3.94 X 3.19; Enclosure Type Multicomp Pro
84Y6262
Enclosure, 6.3 X 3.94 X 3.19; Enclosure Type Multicomp Pro 84Y6262
ENCLOSURE, 6.3" X 3.94" X 3.19"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, 6.3" X 3.94" X 3.19"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81mm; External Width - Metric:100mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6262
Product Name Enclosure, 6.3 X 3.94 X 3.19; Enclosure Type Multicomp Pro
Length 3.19 inch (81 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers