multicomp PRO Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro MC001077

Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro - 84Y6258 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
84Y6258
Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro 84Y6258
ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, IP65, ABS, GREY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:90.2mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84Y6258
Product Name Enclosure, Ip65, Abs, Grey; Enclosure Type Multicomp Pro
Length 3.55 inch (90.2 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
4 suppliers