multicomp PRO Connector To Connector Multicomp Pro MC001024

Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet
Description
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector To Connector Multicomp Pro - 75Y1671 - Newark, An Avnet Company
Chicago, IL, United States
Connector To Connector Multicomp Pro
75Y1671
Connector To Connector Multicomp Pro 75Y1671
Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Connector to Connector:90° U.FL Plug to SMA Bulkhead Jack; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Color:Black; Connector Type A:SMA Bulkhead Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75Y1671
Product Name Connector To Connector Multicomp Pro
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details