multicomp PRO Usb Cable, Type C Plug-A Plug, 1M; Connector A Multicomp Pro MC001008

Description
USB CABLE, TYPE C PLUG-A PLUG, 1M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, TYPE C PLUG-A PLUG, 1M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type C Plug-A Plug, 1M; Connector A Multicomp Pro - 71Y9187 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type C Plug-A Plug, 1M; Connector A Multicomp Pro
71Y9187
Usb Cable, Type C Plug-A Plug, 1M; Connector A Multicomp Pro 71Y9187
USB CABLE, TYPE C PLUG-A PLUG, 1M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE C PLUG-A PLUG, 1M; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9187
Product Name Usb Cable, Type C Plug-A Plug, 1M; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Stacking Double Banana Plug Test Cable RG174/U to Alligator and Miniature Alligator - 4059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details