multicomp PRO Usb Cable, 3.1 Type A Plug-Type C Plug; Connector A Multicomp Pro MC001000

Description
USB CABLE, 3.1 TYPE A PLUG-TYPE C PLUG; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 3.1 TYPE A PLUG-TYPE C PLUG; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.1 Type A Plug-Type C Plug; Connector A Multicomp Pro - 59Y7486 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type A Plug-Type C Plug; Connector A Multicomp Pro
59Y7486
Usb Cable, 3.1 Type A Plug-Type C Plug; Connector A Multicomp Pro 59Y7486
USB CABLE, 3.1 TYPE A PLUG-TYPE C PLUG; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE A PLUG-TYPE C PLUG; Connector A:USB Type A Plug; Connector B:USB Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59Y7486
Product Name Usb Cable, 3.1 Type A Plug-Type C Plug; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/103-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details