multicomp PRO Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Multicomp Pro MC000966

Description
Standard D Sub Connector, High Density, DE, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes
Description
Standard D Sub Connector, High Density, DE, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Multicomp Pro - 48Y0042 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Multicomp Pro
48Y0042
Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Multicomp Pro 48Y0042
Standard D Sub Connector, High Density, DE, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, High Density, DE, Plug, 15, Steel Body, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48Y0042
Product Name Standard D Sub Connector, High Density, De, Plug, 15, Steel Body, Through Hole Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers