multicomp PRO Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro MC000942

Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.51mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.51mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro - 30Y8597 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
30Y8597
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro 30Y8597
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.51mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:43.51mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8597
Product Name Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
Length 1.71 inch (43.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details