multicomp PRO Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro MC000937

Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.51mm; External Width - Metric:45.6mm; External Depth - Metric:90mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.51mm; External Width - Metric:45.6mm; External Depth - Metric:90mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro - 30Y8592 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
30Y8592
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro 30Y8592
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.51mm; External Width - Metric:45.6mm; External Depth - Metric:90mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27.51mm; External Width - Metric:45.6mm; External Depth - Metric:90mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8592
Product Name Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
Length 1.08 inch (27.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details