multicomp PRO Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro MC000933

Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Description
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Utility Box Enclosure, part number 30Y8588, is constructed from ABS material and features a vibrant red color, corresponding to Pantone 186C and RAL 3027. It has external dimensions of 27mm in height, 50.4mm in width, and 50mm in depth. This enclosure is designed for utility applications and is RoHS compliant, ensuring it meets environmental standards. The product does not have an IP or NEMA rating specified, which may be a consideration for projects requiring specific environmental protections.

Datasheet Summary
Powered by GS/AI

The Utility Box Enclosure, part number 30Y8588, is constructed from ABS material and features a vibrant red color, corresponding to Pantone 186C and RAL 3027. It has external dimensions of 27mm in height, 50.4mm in width, and 50mm in depth. This enclosure is designed for utility applications and is RoHS compliant, ensuring it meets environmental standards. The product does not have an IP or NEMA rating specified, which may be a consideration for projects requiring specific environmental protections.

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro - 30Y8588 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
30Y8588
Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro 30Y8588
UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, RED; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8588
Product Name Utility Box Enclosure, Abs, Red; Enclosure Type Multicomp Pro
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details