multicomp PRO Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro MC000929

Description
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.5mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.5mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro - 30Y8584 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro
30Y8584
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro 30Y8584
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.5mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:23.5mm; External Width - Metric:80.6mm; External Depth - Metric:80mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8584
Product Name Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro
Length 0.9252 inch (23.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details