multicomp PRO Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro MC000921

Description
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro - 30Y8576 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro
30Y8576
Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro 30Y8576
UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, WHITE; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50.4mm; External Depth - Metric:50mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8576
Product Name Utility Box Enclosure, Abs, White; Enclosure Type Multicomp Pro
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details