multicomp PRO Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro MC000913

Description
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Description
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro - 30Y8568 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro
30Y8568
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro 30Y8568
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8568
Product Name Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 9.13 inch (232 mm)
Depth 12.68 inch (322 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 131624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details