multicomp PRO Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro MC000911

Description
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro - 30Y8566 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro
30Y8566
Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro 30Y8566
UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:161.5mm; External Depth - Metric:221mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8566
Product Name Utility Box Enclosure, Abs, Black; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 6.36 inch (162 mm)
Depth 8.7 inch (221 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details