multicomp PRO Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro MC000908

Description
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro - 30Y8563 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
30Y8563
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro 30Y8563
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8563
Product Name Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 9.13 inch (232 mm)
Depth 12.68 inch (322 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455CF1201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.75 inch (121 mm)
Width 2.13 inch (54.1 mm)
View Details
4 suppliers