multicomp PRO Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro MC000905

Description
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro - 30Y8560 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
30Y8560
Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro 30Y8560
UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:150mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y8560
Product Name Utility Box Enclosure, Abs, Grey; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 7.48 inch (190 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers