multicomp PRO Fuse, Cartridge, 0.25A, Quick Blow; Blow Characteristic Multicomp MC000893

Description
FUSE, CARTRIDGE, 0.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.25A, Quick Blow; Blow Characteristic Multicomp - 45Y6012 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.25A, Quick Blow; Blow Characteristic Multicomp
45Y6012
Fuse, Cartridge, 0.25A, Quick Blow; Blow Characteristic Multicomp 45Y6012
FUSE, CARTRIDGE, 0.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.25A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y6012
Product Name Fuse, Cartridge, 0.25A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445209 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 100 volts
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers