multicomp PRO Fuse, Cartridge, 0.2A, Time Delay; Blow Characteristic Multicomp MC000875

Description
FUSE, CARTRIDGE, 0.2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.2A, Time Delay; Blow Characteristic Multicomp - 45Y5994 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.2A, Time Delay; Blow Characteristic Multicomp
45Y5994
Fuse, Cartridge, 0.2A, Time Delay; Blow Characteristic Multicomp 45Y5994
FUSE, CARTRIDGE, 0.2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.2A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5994
Product Name Fuse, Cartridge, 0.2A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details