multicomp PRO Fuse, Cartridge, 0.63A, Time Delay; Blow Characteristic Multicomp MC000864

Description
FUSE, CARTRIDGE, 0.63A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 0.63A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 0.63A, Time Delay; Blow Characteristic Multicomp - 45Y5983 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 0.63A, Time Delay; Blow Characteristic Multicomp
45Y5983
Fuse, Cartridge, 0.63A, Time Delay; Blow Characteristic Multicomp 45Y5983
FUSE, CARTRIDGE, 0.63A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 0.63A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:35A; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5983
Product Name Fuse, Cartridge, 0.63A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers