multicomp PRO Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Multicomp MC000843

Description
FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, 10A, Time Delay (part number 45Y5962) is a time delay fuse designed for applications requiring a 10A current rating and a voltage capacity of 250V AC. It features a ceramic construction with nickel-plated brass end caps and is sand-filled, which enhances its durability and performance. The fuse has a breaking capacity of 35A or 10 times the rated current, whichever is greater, making it suitable for various electrical protection applications. Its dimensions are 5mm x 20mm, aligning with standard fuse sizes. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, 10A, Time Delay (part number 45Y5962) is a time delay fuse designed for applications requiring a 10A current rating and a voltage capacity of 250V AC. It features a ceramic construction with nickel-plated brass end caps and is sand-filled, which enhances its durability and performance. The fuse has a breaking capacity of 35A or 10 times the rated current, whichever is greater, making it suitable for various electrical protection applications. Its dimensions are 5mm x 20mm, aligning with standard fuse sizes. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Multicomp - 45Y5962 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Multicomp
45Y5962
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Multicomp 45Y5962
FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 45Y5962
Product Name Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110383 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 40 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers